Texas Instruments SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020N

Description
14-Bit Asynchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet
Description
14-Bit Asynchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4020 14-Bit Asynchronous Binary Counters - SN74HC4020N - Texas Instruments
Dallas, TX, United States
SN74HC4020 14-Bit Asynchronous Binary Counters
SN74HC4020N
SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020N
14-Bit Asynchronous Binary Counters 16-PDIP -40 to 85

14-Bit Asynchronous Binary Counters 16-PDIP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-8321-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8321-5-ND
Counters, Dividers 296-8321-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
 - SN74HC4020N - Rochester Electronics
Newburyport, MA, United States
SN74HC4020 14-Bit Asynchronous Binary Counters

SN74HC4020 14-Bit Asynchronous Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC4020N - 1008428-SN74HC4020N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4020N
1008428-SN74HC4020N
Logic - Logic - Counters, Dividers - SN74HC4020N 1008428-SN74HC4020N
Manufacturer: Texas Instruments Win Source Part Number: 1008428-SN74HC4020N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1008428-SN74HC4020N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4020N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4020N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4020N
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74HC4020N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4020N
Counters, Dividers SN74HC4020N
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1113
Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1113
LOGIC, ASYNC BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4020; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

LOGIC, ASYNC BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4020; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - SN74HC4020N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4020N
Logic - Counters, Dividers SN74HC4020N
IC ASYNC BINARY COUNTER 16-DIP

IC ASYNC BINARY COUNTER 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4020N 296-8321-5-ND SN74HC4020N 1008428-SN74HC4020N SN74HC4020N SN74HC4020N 37AJ1113 SN74HC4020N
Product Name SN74HC4020 14-Bit Asynchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4020N Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic, Async Binary Counter, 16Dip; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
SN54HC163 Synchronous 4-Bit Binary Counters - 8607601FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
4 suppliers