Decade counter with 14-pin ceramic dual in-line package, operating from -55°C to 125°C.
Decade Counter 14-CDIP -55 to 125
Decade Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDIP14
DECADE COUNTER 14-CDIP -55 TO 12
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-CDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 7603201CA | 7603201CA | 7603201CA | 7603201CA |
| Product Name | SN54LS90 Decade Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | BCD/Decade Counter | |||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | ||
| Package Type | CDIP,CFP | DIP; CDIP14 | DIP; 14-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS | TTL | ||
| Number of Stages (Bits) | 4 bits |