The bq2018 is a low-cost charge/discharge counter IC for monitoring rechargeable battery state-of-charge, packaged in an 8-pin SOIC. It operates from 2.8V to 5.5V, consumes less than 80µA in active mode and less than 10µA in sleep mode, and features a 3.7V regulated output for external power supply. It includes 1024 bits of NVRAM, an internal temperature sensor for self-discharge estimation, dual current sense inputs for voltage drop measurement, and a single-wire HDQ interface. The device supports operation from -20°C to 70°C and includes register backup via RBI input to maintain data during power loss with less than 100nA current. The SOIC package is sized for compact battery pack integration.
Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) 8-SOIC -20 to 70
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ)
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ)
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | BQ2018SN-E1 | BQ2018SN-E1 |
| Product Name | BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) | |
| Package Type | TSSOP | SOIC; SOIC8 |