Texas Instruments Logic - Logic - Counters, Dividers - MM54C193J MM54C193J

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1224510-MM54C193J Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1224510-MM54C193J Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MM54C193J - 1224510-MM54C193J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM54C193J
1224510-MM54C193J
Logic - Logic - Counters, Dividers - MM54C193J 1224510-MM54C193J
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1224510-MM54C193J Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1224510-MM54C193J
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1224510-MM54C193J
Product Name Logic - Logic - Counters, Dividers - MM54C193J
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4020D,652 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SO16
View Details
3 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Logic - Counters, Dividers - 74HC4520DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details