The 5962-8994701MEA is a 12-stage binary counter in a 16-pin CDIP package measuring 24.38 mm × 6.92 mm, operating from -55°C to 125°C with a 4.5 V to 5.5 V supply range, featuring buffered inputs, a common reset, and negative edge-triggered counting. It provides 15 LSTTL loads of fanout and meets the HCT logic family's direct LSTTL input compatibility.
High Speed CMOS Logic 12-Stage Binary Counter 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 5962-8994701MEA |
| Product Name | CD54HCT4040 High Speed CMOS Logic 12-Stage Binary Counter |
| Supply Voltage | 5.5 |
| Package Type | CDIP |
| Logic Family | HCT |
| Number of Stages (Bits) | 12 bits |