Texas Instruments SN74HC393 Dual 4-Bit Binary Counters SN74HC393DR

Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC393 Dual 4-Bit Binary Counters - SN74HC393DR - Texas Instruments
Dallas, TX, United States
SN74HC393 Dual 4-Bit Binary Counters
SN74HC393DR
SN74HC393 Dual 4-Bit Binary Counters SN74HC393DR
Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC393DR - Rochester Electronics
Newburyport, MA, United States
SN74HC393 Dual 4-Bit Binary Counters

SN74HC393 Dual 4-Bit Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC393DR - 030136-SN74HC393DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC393DR
030136-SN74HC393DR
Logic - Logic - Counters, Dividers - SN74HC393DR 030136-SN74HC393DR
Manufacturer: Texas Instruments Win Source Part Number: 030136-SN74HC393DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030136-SN74HC393DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14851-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14851-2-ND
Counters, Dividers 296-14851-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14851-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14851-6-ND
Counters, Dividers 296-14851-6-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14851-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14851-1-ND
Counters, Dividers 296-14851-1-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - SN74HC393DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC393DR
Counters, Dividers SN74HC393DR
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC393DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC393DR
Logic - Counters, Dividers SN74HC393DR
IC DUAL 4BIT BINRY COUNTR 14SOIC

IC DUAL 4BIT BINRY COUNTR 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC393DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC393DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC393DR
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC393DR SN74HC393DR 030136-SN74HC393DR 296-14851-2-ND SN74HC393DR SN74HC393DR SN74HC393DR
Product Name SN74HC393 Dual 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74HC393DR Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; SOIC14 SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
SN54HC161-SP Synchronous 4-Bit Binary Counters - 5962-8407501VEA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP
View Details
Logic - Logic - Counters, Dividers - 74F169N - 053808-74F169N - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details