Synchronous 4-bit up/down counters with dual clock and clear in a 20-pin LCCC package, operating from -55 to 125°C.
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 20-LCCC -55 to 125
SYNCHRONOUS 4-BIT UP/DOWN COUNTE
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 76006012A | 76006012A | 76006012A |
| Product Name | SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | 20-CLCC | |
| Logic Family | LS |