Texas Instruments CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BME4

Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BME4 - Texas Instruments
Dallas, TX, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider
CD4024BME4
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BME4
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125

CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD4024BME4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4024BME4-ND
Counters, Dividers CD4024BME4-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD4024BME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4024BME4
Logic - Counters, Dividers CD4024BME4
IC COUNTER/DIVIDER BIN 14-SOIC

IC COUNTER/DIVIDER BIN 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4024BME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4024BME4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4024BME4
IC BINARY COUNTER 7-BIT 14SOIC

IC BINARY COUNTER 7-BIT 14SOIC

Supplier's Site
Counters, Dividers - CD4024BME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4024BME4
Counters, Dividers CD4024BME4
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4024BME4 CD4024BME4-ND CD4024BME4 CD4024BME4 CD4024BME4
Product Name CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CD4000
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161E - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers