Texas Instruments CD4521B CMOS 24-Stage Frequency Divider CD4521BM

Description
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM - Texas Instruments
Dallas, TX, United States
CD4521B CMOS 24-Stage Frequency Divider
CD4521BM
CD4521B CMOS 24-Stage Frequency Divider CD4521BM
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125

CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1051558-CD4521BM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1051558-CD4521BM
Integrated Circuits (ICs) - Logic - Counters, Dividers 1051558-CD4521BM
Win Source Part Number: 1051558-CD4521BM Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 4000B Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 13 MHz Voltage - Supply: 3 V ~ 18 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC14017BDR2G; MC14017BDG; MC14029BDR2G; CD4521BM96; SN74HC4020D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4521BMG4-ND,2156-C D4521BM,CD4521BME4-N D,CD4521BMG4,CD4521B ME4,CD4521BM-ND,TEXT ISCD4521BM,296-32929 -5 Base Product Number: CD4521

Win Source Part Number: 1051558-CD4521BM
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 13 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC14017BDR2G; MC14017BDG; MC14029BDR2G; CD4521BM96; SN74HC4020D;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4521BMG4-ND,2156-CD4521BM,CD4521BME4-ND,CD4521BMG4,CD4521BME4,CD4521BM-ND,TEXTISCD4521BM,296-32929-5
Base Product Number: CD4521

Buy Now Datasheet
Counters, Dividers - 296-32929-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32929-5-ND
Counters, Dividers 296-32929-5-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
 - CD4521BM - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 24-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 24-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4521BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4521BM
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4521BM
IC DIVIDER BY 2 24-BIT 16SOIC

IC DIVIDER BY 2 24-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD4521BM - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4521BM
Logic - Counters, Dividers CD4521BM
IC 24STAGE FREQ DIVIDER 16-SOIC

IC 24STAGE FREQ DIVIDER 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - CD4521BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4521BM
Counters, Dividers CD4521BM
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD4521BM 1051558-CD4521BM 296-32929-5-ND CD4521BM CD4521BM CD4521BM CD4521BM
Product Name CD4521B CMOS 24-Stage Frequency Divider Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz 13 MHz 13 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Operating Current 0.3000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F161AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
2 suppliers
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96G4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers