Texas Instruments CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset CD54AC163F3A

Description
Synchronous Presettable Binary Counters with Synchronous Reset 16-CDIP -55 to 125
Request a Quote
Description
Synchronous Presettable Binary Counters with Synchronous Reset 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54AC163F3A is a 4-bit synchronous binary counter with synchronous preset and clear functions, housed in a 16-pin CDIP package and operating from -55°C to 125°C. It features internal carry look-ahead for fast cascading, simultaneous flip-flop clocking to eliminate ripple spikes, and a ripple-carry output (RCO) for n-bit counting applications. The device is fully programmable and operates with a buffered clock input triggered on the rising edge.

Datasheet Summary
Powered by GS/AI

The CD54AC163F3A is a 4-bit synchronous binary counter with synchronous preset and clear functions, housed in a 16-pin CDIP package and operating from -55°C to 125°C. It features internal carry look-ahead for fast cascading, simultaneous flip-flop clocking to eliminate ripple spikes, and a ripple-carry output (RCO) for n-bit counting applications. The device is fully programmable and operates with a buffered clock input triggered on the rising edge.

Suppliers

Company
Product
Description
Supplier Links
CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset - CD54AC163F3A - Texas Instruments
Dallas, TX, United States
CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset
CD54AC163F3A
CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset CD54AC163F3A
Synchronous Presettable Binary Counters with Synchronous Reset 16-CDIP -55 to 125

Synchronous Presettable Binary Counters with Synchronous Reset 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD54AC163F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54AC163F3A
Counters, Dividers CD54AC163F3A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number CD54AC163F3A CD54AC163F3A
Product Name CD54AC163 Synchronous Presettable Binary Counters with Synchronous Reset Counters, Dividers
Features Presettable
Counter Category Synchronous
Supply Voltage 1.5V; 5.5 1.5 V ~ 5.5 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family AC
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 4024BDMQB - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
SN54HC393 Dual 4-Bit Binary Counters - 8410001CA - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,CFP,LCCC
Logic Family HC
View Details
3 suppliers
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - 5962-8684001EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details