Dual 4-bit binary counters with two independent counters, each with a clear input and clock, available in a 14-pin SOIC package that measures 8.65 mm × 6 mm. Operates from 2 V to 6 V with a maximum quiescent current of 80 μA, output drive of ±4 mA at 5 V, and propagation delay of 13 ns. Operating temperature range from -40 °C to 85 °C.
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC393DG4 |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP |
| Logic Family | HC |
| Number of Stages (Bits) | 4 bits |