Texas Instruments CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider CD4040BE

Description
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BE - Texas Instruments
Dallas, TX, United States
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider
CD4040BE
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider CD4040BE
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-PDIP -55 to 125

CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-PDIP -55 to 125

Buy Now Datasheet
Counter ICs - 527445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
527445
Counter ICs 527445
CMOS 12-Stage Binary Counter CD4040BE

CMOS 12-Stage Binary Counter CD4040BE

Supplier's Site
Logic - Logic - Counters, Dividers - CD4040BE - 012839-CD4040BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4040BE
012839-CD4040BE
Logic - Logic - Counters, Dividers - CD4040BE 012839-CD4040BE
Manufacturer: Texas Instruments Win Source Part Number: 012839-CD4040BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Family Name: CD4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4040BEY; CD4040BCN; TC4040BP(N,F); TC4040BP(N,M); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 012839-CD4040BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Family Name: CD4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4040BEY; CD4040BCN; TC4040BP(N,F); TC4040BP(N,M);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Counters, Dividers - 296-2048-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2048-ND
Counters, Dividers 296-2048-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - CD4040BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4040BE
Counters, Dividers CD4040BE
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4040BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4040BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4040BE
IC BINARY COUNTER 12-BIT 16DIP

IC BINARY COUNTER 12-BIT 16DIP

Supplier's Site
Counters, Dividers - CD4040BE - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4040BE
Counters, Dividers CD4040BE
IC 12BIT BIN RIPPL COUNTER 16DIP

IC 12BIT BIN RIPPL COUNTER 16DIP

Supplier's Site Datasheet
Ic, 4000 Cmos, 4040, Dip16, 18V; Logic Family / Base Number Texas Instruments - 28AH2025 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4040, Dip16, 18V; Logic Family / Base Number Texas Instruments
28AH2025
Ic, 4000 Cmos, 4040, Dip16, 18V; Logic Family / Base Number Texas Instruments 28AH2025
IC, 4000 CMOS, 4040, DIP16, 18V; Logic Family / Base Number:CD4040; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:4095; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

IC, 4000 CMOS, 4040, DIP16, 18V; Logic Family / Base Number:CD4040; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:4095; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - CD4040BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4040BE
Logic - Counters, Dividers CD4040BE
IC 12BIT BIN RIPPL COUNTER 16DIP

IC 12BIT BIN RIPPL COUNTER 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4040BE 527445 012839-CD4040BE 296-2048-ND CD4040BE CD4040BE CD4040BE 28AH2025 CD4040BE
Product Name CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider Counter ICs Logic - Logic - Counters, Dividers - CD4040BE Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Ic, 4000 Cmos, 4040, Dip16, 18V; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Supply Voltage 3V; 5V; 18 3V; 18 v, 3 v 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3 V ~ 18 V 3V; 3V
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE DIP; Pdip DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300", 7.62mm) DIP
Logic Family CD4000 CMOS; 4000
Number of Stages (Bits) 12 bits 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC590A 8-Bit Binary Counters With 3-State Output Registers - 5962-8960301FA - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
Counters, Dividers - 54F192DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193MT - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Counter Direction Bidirectional
View Details
7 suppliers
CD74HC4017-EP Enhanced Product Decade Counter/Divider With 10 Decoded Outputs - CD74HC4017QPWREP - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type SOIC,TSSOP
View Details
5 suppliers