Texas Instruments CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable CD4026BPW

Description
CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Dallas, TX, United States
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable
CD4026BPW
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable CD4026BPW
CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-TSSOP -55 to 125

CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-32878-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32878-5-ND
Counters, Dividers 296-32878-5-ND
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4026BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4026BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4026BPW
IC DECADE COUNTER 5-BIT 16TSSOP

IC DECADE COUNTER 5-BIT 16TSSOP

Supplier's Site
Counters, Dividers - CD4026BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4026BPW
Counters, Dividers CD4026BPW
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD4026BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4026BPW
Logic - Counters, Dividers CD4026BPW
IC COUNTER/DIVIDR DECADE 16TSSOP

IC COUNTER/DIVIDR DECADE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4026BPW 296-32878-5-ND CD4026BPW CD4026BPW CD4026BPW
Product Name CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000
Number of Stages (Bits) 7 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
CD4516B-MIL CMOS Presettable Binary Up/Down Counter - CD4516BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
Logic - Logic - Counters, Dividers - SN74HC160N - 1094958-SN74HC160N - Win Source Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details