Texas Instruments Logic - Logic - Counters, Dividers - CD4536BF3A CD4536BF3A

Description
Manufacturer: Texas Instruments Win Source Part Number: 240463-CD4536BF3A Family Name: CD4536 Alternative Parts (Cross-Reference): HCF4541BC1; HEF4541BT,512; HEF4541BT,653; HEF4541BT; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240463-CD4536BF3A Family Name: CD4536 Alternative Parts (Cross-Reference): HCF4541BC1; HEF4541BT,512; HEF4541BT,653; HEF4541BT; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4536BF3A - 240463-CD4536BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4536BF3A
240463-CD4536BF3A
Logic - Logic - Counters, Dividers - CD4536BF3A 240463-CD4536BF3A
Manufacturer: Texas Instruments Win Source Part Number: 240463-CD4536BF3A Family Name: CD4536 Alternative Parts (Cross-Reference): HCF4541BC1; HEF4541BT,512; HEF4541BT,653; HEF4541BT; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240463-CD4536BF3A
Family Name: CD4536
Alternative Parts (Cross-Reference): HCF4541BC1; HEF4541BT,512; HEF4541BT,653; HEF4541BT;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 240463-CD4536BF3A
Product Name Logic - Logic - Counters, Dividers - CD4536BF3A
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 1727-2803-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
CD4022B-MIL CMOS Octal Counter with 8 Decoded Outputs - CD4022BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP
Logic Family CD4000
View Details
3 suppliers
Logic - Counters, Dividers - 74HC163D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details