CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC
IC COUNTER/DIVIDER BINRY 14-SOIC
IC BINARY COUNTER 7-BIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4024BMT | CD4024BMT | 296-CD4024BMTCT-ND | CD4024BMT | CD4024BMT | CD4024BMT |
| Product Name | CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CD4000 | CMOS | ||||
| Number of Stages (Bits) | 12 bits | |||||
| Operating Current | 0.0300 mA |