Texas Instruments SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373PWG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC373PWG4 is an octal transparent D-type latch featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2V to 6V and has a maximum power consumption of 80µA. The device can drive up to 15 LSTTL loads with a typical propagation delay of 13ns and an output drive capability of ±6mA at 5V. The latches are transparent while the latch-enable (LE) input is high, allowing the Q outputs to follow the D inputs. When LE is low, the outputs are latched. This product is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN74HC373PWG4 is available in a 20-pin TSSOP package.

Datasheet Summary
Powered by GS/AI

The SN74HC373PWG4 is an octal transparent D-type latch featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2V to 6V and has a maximum power consumption of 80µA. The device can drive up to 15 LSTTL loads with a typical propagation delay of 13ns and an output drive capability of ±6mA at 5V. The latches are transparent while the latch-enable (LE) input is high, allowing the Q outputs to follow the D inputs. When LE is low, the outputs are latched. This product is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN74HC373PWG4 is available in a 20-pin TSSOP package.

Suppliers

Company
Product
Description
Supplier Links
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HC373PWG4 - Texas Instruments
Dallas, TX, United States
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HC373PWG4
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373PWG4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number SN74HC373PWG4
Product Name SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 6
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
7 suppliers
Latches - 74LS256PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers