CMOS Quad NAND R/S Latch with 3-State Outputs 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 866104-CD4044BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4044
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4044BNSRE4-NDR, -296-12762-1-ND, CD4044BNSRG4, -CD4044BNSR-NDR, CD4044BNSRE4, -296-12762-1, -CD4044BNSRG4-NDR, 296-12762-6, 296-12762-2, CD4044BNSRE4-ND, 296-12762-1, 296-12762-6-NDR, -CD4044BNSRG4, CD4044BNSRG4-ND, -CD4044BNSRE4
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
IC, QUAD NAND R/S-LATCH, 3-STATE, SOP-16; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
IC QUAD NAND R/S LATCH 16SO
IC QUAD NAND R/S LATCH 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4044BNSR | 866104-CD4044BNSR | 296-12762-6-ND | 26AJ5406 | CD4044BNSR | CD4044BNSR | CD4044BNSR |
| Product Name | CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs | Logic - Logic - Latches - CD4044BNSR | Latches | Ic, Quad Nand R/s-Latch, 3-State, Sop-16; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Operating Current | 0.0600 mA | ||||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |