High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-CDIP -55 to 125
CD54HC75 HIGH SPEED CMOS LOGIC D
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | 8407001EA | 8407001EA | 8407001EA |
| Product Name | CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch | Flip Flops | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Supply Voltage | 6 | ||
| Operating Current | 0.0400 mA | ||
| Propagation Delay | 24 ns |