20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 1130485-74ACT16841DL
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 7.7ns
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT16841
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT D-TYPE LATCH 56-SSOP
IC DTYPE TRANSP DUL 10:10 56SSOP
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ACT16841DLR | 74ACT16841DLR | 1130485-74ACT16841DLR | 74ACT16841DLR-ND | 74ACT16841DLR | 74ACT16841DLR | 74ACT16841DLR |
| Product Name | 74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs | Logic - Logic - Latches - 74ACT16841DLR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 12.2 ns | 7.7 ns | 7.7 ns | 7.7 ns |