Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74HC373DWG4 | SN74HC373DWG4 |
| Product Name | SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs | Latches |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 6 | 2V ~ 6V |
| Operating Current | 0.0800 mA |