The SN74ALVTH16373 is a 16-bit transparent D-type latch with 3-state outputs designed for 2.5-V or 3.3-V operation, supporting TTL interfacing to 5-V systems. It is available in a 48-pin TVSOP (DGV) package, with an operating temperature range of -40°C to 85°C. The device features bus-hold circuitry on data inputs, active bus current elimination, and high drive capability of -32 mA (high) and 64 mA (low) at 3.3-V VCC. Outputs remain in a high-impedance state during power-up and power-down to prevent bus contention. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and 1000 V per the charged-device model. The packaging format includes a thin very small outline surface mount, measuring 0.4 mm pitch with 48 pins.
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
IC D-TYPE LATCH DL 3-ST 48TVSOP
IC D-TYPE LATCH DL 3-ST 48TVSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ALVTH16373VRG4 | 74ALVTH16373VRG4-ND | 74ALVTH16373VRG4 | 74ALVTH16373VRG4 | 74ALVTH16373VRG4 |
| Product Name | SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 2.5V; 3.3V; 3.6V; 2.5,3.3 | 2.3V ~ 2.7V, 3V ~ 3.6V | 3V; 3.6V | 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V | |
| Operating Current | 5 mA | ||||
| Propagation Delay | 3.8 ns | 1 ns | 1 ns |