Texas Instruments Latches 9334PC

Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP
Datasheet
Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 9334PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9334PC
Latches 9334PC
D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 3:8 IC Standard 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
9334PC
Integrated Circuits (ICs) - Logic - Latches 9334PC
D LATCH, 93 SERIES, 1 FUNC, LOW

D LATCH, 93 SERIES, 1 FUNC, LOW

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 9334PC 9334PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HCT259D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
5 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Logic - Latches - 74F573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APAG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
2 suppliers