Texas Instruments SN54LS279A Quadruple /S-/R Latches 76018012A

Description
Quadruple /S-/R Latches 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple /S-/R Latches 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Dallas, TX, United States
SN54LS279A Quadruple /S-/R Latches
76018012A
SN54LS279A Quadruple /S-/R Latches 76018012A
Quadruple /S-/R Latches 20-LCCC -55 to 125

Quadruple /S-/R Latches 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
76018012A
Integrated Circuits (ICs) - Logic - Latches 76018012A
QUADRUPLE /S-/R LATCHES 20-LCCC

QUADRUPLE /S-/R LATCHES 20-LCCC

Supplier's Site
Latches - 76018012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
76018012A
Latches 76018012A
S-R Latch 4 Channel 1:1 IC Standard 20-LCCC (8.89x8.89)

S-R Latch 4 Channel 1:1 IC Standard 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 76018012A 76018012A 76018012A
Product Name SN54LS279A Quadruple /S-/R Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 5V; 5 4.5V ~ 5.5V
Operating Current 7 mA
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers