Octal D-Type Flip-Flops With Clear in a 20-pin TSSOP package, measuring 6.50 mm × 4.40 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring an active-low clear input, eight single-rail output flip-flops, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V.
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006869-SN74HC273PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Alternative Parts (Cross-Reference): MM74HC273MTCX_NL; MM74HC273MTCX_Q; MM74HC273MTCX_NF40 ; MM74HC273MTC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC273PWR | 006869-SN74HC273PWR | 296-8297-6-ND | SN74HC273PWR | SN74HC273PWR | SN74HC273PWR |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74HC273PWR | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 34 ns | 27 ns | 27 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |