Texas Instruments High-Performance Analog Logic - Logic - Latches - SN74HC259ANSR SN74HC259ANSR

Description
8-Bit Addressable Latches
Request a Quote Datasheet
Description
8-Bit Addressable Latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC259ANSR - Rochester Electronics
Newburyport, MA, United States
8-Bit Addressable Latches

8-Bit Addressable Latches

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC259ANSR
734580-SN74HC259ANSR
Logic - Logic - Latches - SN74HC259ANSR 734580-SN74HC259ANSR
Manufacturer: Texas Instruments Win Source Part Number: 734580-SN74HC259ANSR Manufacturer Homepage: www.ti.com Reference case: SMD Reference Date Code: 1036+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 734580-SN74HC259ANSR
Manufacturer Homepage: www.ti.com
Reference case: SMD
Reference Date Code: 1036+Rohs
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74HC259ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259ANSR
Integrated Circuits (ICs) - Logic - Latches SN74HC259ANSR
8-BIT ADDRESSABLE LATCHES

8-BIT ADDRESSABLE LATCHES

Supplier's Site
Latches - SN74HC259ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259ANSR 734580-SN74HC259ANSR SN74HC259ANSR SN74HC259ANSR
Product Name Logic - Logic - Latches - SN74HC259ANSR Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
Octal D-type transparent latch; 3-state - 74HCT373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
Logic - Latches - 74FCT162373TPV - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details