Lansdale Semiconductor, Inc. Quad Latch 4337/C,A

Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad Latch
4337/C,A
Quad Latch 4337/C,A
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 4337/C,A
Product Name Quad Latch
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L34PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GN,132 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Logic - Latches - 74FCT162373TPV - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details