Nexperia B.V. Octal D-type transparent latch; 3-state 74HCT373D,653

Description
The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC373: CMOS level For 74HCT373: TTL level 3-state non-inverting outputs for bus oriented applications Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC373: CMOS level For 74HCT373: TTL level 3-state non-inverting outputs for bus oriented applications Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT373D is an octal D-type transparent latch with 3-state outputs, housed in a SO20 plastic small outline package with a body width of 7.5 mm. It operates with TTL-level inputs and supports a supply voltage range of 2.0 V to 6.0 V. The device includes latch enable (LE) and output enable (OE) controls, with outputs in a high-impedance state when OE is HIGH. It complies with JEDEC standards JESD8C and JESD7A, meets ESD protection requirements of ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and JS-002 Class C3 (CDM > 1000 V), and is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCT373D is an octal D-type transparent latch with 3-state outputs, housed in a SO20 plastic small outline package with a body width of 7.5 mm. It operates with TTL-level inputs and supports a supply voltage range of 2.0 V to 6.0 V. The device includes latch enable (LE) and output enable (OE) controls, with outputs in a high-impedance state when OE is HIGH. It complies with JEDEC standards JESD8C and JESD7A, meets ESD protection requirements of ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and JS-002 Class C3 (CDM > 1000 V), and is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type transparent latch; 3-state - 74HCT373D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type transparent latch; 3-state
74HCT373D,653
Octal D-type transparent latch; 3-state 74HCT373D,653
The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC373: CMOS level For 74HCT373: TTL level 3-state non-inverting outputs for bus oriented applications Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC373: CMOS level
    • For 74HCT373: TTL level
  • 3-state non-inverting outputs for bus oriented applications
  • Common 3-state output enable input
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Latches - 1727-2847-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 1727-2847-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 1727-2847-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74HCT373D,653
1008745-74HCT373D,653
Logic - Logic - Latches - 74HCT373D,653 1008745-74HCT373D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008745-74HCT373D,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 14ns Alternative Parts (Cross-Reference): CD74HCT373M; 74HCT373D/S212,118; 74HCT373D/S212; 74HCT373D,653; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008745-74HCT373D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 14ns
Alternative Parts (Cross-Reference): CD74HCT373M; 74HCT373D/S212,118; 74HCT373D/S212; 74HCT373D,653;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC LATCH TRANSP OCT D 3ST 20SOIC

IC LATCH TRANSP OCT D 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HCT373D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HCT373D,653
Integrated Circuits (ICs) - Logic - Latches 74HCT373D,653
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia - 85X2837 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia
85X2837
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia 85X2837
LATCH, D TYPE TRANSP, 3-STATE, SOIC-20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State Inverted; Propagation Delay:-; Output Current:35mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes

LATCH, D TYPE TRANSP, 3-STATE, SOIC-20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State Inverted; Propagation Delay:-; Output Current:35mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia - 93X4830 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia
93X4830
Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia 93X4830
LATCH, D TYPE TRANSP, 3-STATE, SOIC-20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State Inverted; Propagation Delay:-; Output Current:35mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes

LATCH, D TYPE TRANSP, 3-STATE, SOIC-20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State Inverted; Propagation Delay:-; Output Current:35mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes

Supplier's Site
Latches - 74HCT373D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - 74HCT373D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HCT373D,653
Logic - Latches 74HCT373D,653
IC LATCH TRANSP OCT D 3ST 20SOIC

IC LATCH TRANSP OCT D 3ST 20SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Latches
74HCT373D,653
Logic ICs >> Latches 74HCT373D,653
SOIC-20-300mil Latches ROHS

SOIC-20-300mil Latches ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74HCT373D,653 1727-2847-6-ND 1008745-74HCT373D,653 74HCT373D,653 74HCT373D,653 85X2837 74HCT373D,653 74HCT373D,653 74HCT373D,653
Product Name Octal D-type transparent latch; 3-state Latches Logic - Logic - Latches - 74HCT373D,653 Latches Integrated Circuits (ICs) - Logic - Latches Latch, D Type Transp, 3-State, Soic-20; Logic Family / Base Number Nexperia Latches Logic - Latches Logic ICs >> Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage +7 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type SOT163-1 SOT163-1 "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SO 20-SOIC (0.295", 7.50mm Width); SOIC SOIC; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3274-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Latches - 74ALVCH16373DGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Latches - 74LVT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
3 suppliers