Rochester Electronics Logic - Latches 74FCT162373TPV

Description
FAST 16-BIT TRANSPARENT LATCHES
Datasheet
Description
FAST 16-BIT TRANSPARENT LATCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT162373TPV - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373TPV
Logic - Latches 74FCT162373TPV
FAST 16-BIT TRANSPARENT LATCHES

FAST 16-BIT TRANSPARENT LATCHES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT162373TPV
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 74ALVCH16373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - IDT74FCT2373KTP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
3 suppliers