The SN74HC193PWR is a 4-bit synchronous up/down binary counter in a 16-pin TSSOP package with an operating temperature range of -40°C to 85°C. It operates from 2 V to 6 V, has a typical propagation delay of 20 ns, and provides ±4-mA output drive at 5 V. The device features asynchronous clear, parallel load, and carry/borrow outputs for easy cascading. Synchronous operation ensures simultaneous output transitions, eliminating ripple-counting spikes.
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC193PWRG4 |
| Product Name | SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | HC |