CD4018BF3A is a CMOS presettable divide-by-N counter in a 16-lead hermetic dual-in-line ceramic package, operating from -55 to 125°C.
CMOS Presettable Divide-By-N Counter 16-CDIP -55 to 125
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-CDIP
IC DIVIDER BY N 5-BIT 16CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers |
| Product Number | CD4018BF3A | CD4018BF3A | CD4018BF3A |
| Product Name | CD4018B-MIL CMOS Presettable Divide-By-N Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | ||
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | |
| Package Type | CDIP | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 |