Texas Instruments CD4029B CMOS Presettable Up/Down Counter CD4029BNSR

Description
CMOS Presettable Up/Down Counter 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Up/Down Counter 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4029B CMOS Presettable Up/Down Counter - CD4029BNSR - Texas Instruments
Dallas, TX, United States
CD4029B CMOS Presettable Up/Down Counter
CD4029BNSR
CD4029B CMOS Presettable Up/Down Counter CD4029BNSR
CMOS Presettable Up/Down Counter 16-SO -55 to 125

CMOS Presettable Up/Down Counter 16-SO -55 to 125

Buy Now Datasheet
 - CD4029BNSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-38055-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38055-2-ND
Counters, Dividers 296-38055-2-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-38055-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38055-1-ND
Counters, Dividers 296-38055-1-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4029BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4029BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4029BNSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - CD4029BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4029BNSR
Counters, Dividers CD4029BNSR
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Logic - Counters, Dividers - CD4029BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4029BNSR
Logic - Counters, Dividers CD4029BNSR
IC PRESET UP/DWN COUNTER 16SO

IC PRESET UP/DWN COUNTER 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4029BNSR CD4029BNSR 296-38055-2-ND CD4029BNSR CD4029BNSR CD4029BNSR
Product Name CD4029B CMOS Presettable Up/Down Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features Presettable Presettable
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SOP16 SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96G4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 7600601FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers