Texas Instruments CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BNSR

Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSR - Texas Instruments
Dallas, TX, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider
CD4024BNSR
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BNSR
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125

CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SO -55 to 125

Buy Now Datasheet
 - CD4024BNSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-29270-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29270-1-ND
Counters, Dividers 296-29270-1-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Buy Now Datasheet
Counters, Dividers - 296-29270-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29270-2-ND
Counters, Dividers 296-29270-2-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Buy Now Datasheet
Counters, Dividers - 296-29270-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29270-6-ND
Counters, Dividers 296-29270-6-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Buy Now Datasheet
Counters, Dividers - CD4024BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4024BNSR
Counters, Dividers CD4024BNSR
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4024BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4024BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4024BNSR
IC BINARY COUNTER 7-BIT 14SO

IC BINARY COUNTER 7-BIT 14SO

Supplier's Site
Logic - Counters, Dividers - CD4024BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4024BNSR
Logic - Counters, Dividers CD4024BNSR
IC COUNTER/DIVIDER BIN 14SO

IC COUNTER/DIVIDER BIN 14SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4024BNSR CD4024BNSR 296-29270-1-ND CD4024BNSR CD4024BNSR CD4024BNSR
Product Name CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SOP14 SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOIC; 14-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CD4000 CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
6 suppliers
SN74AS169A Synchronous 4-Bit Up/Down Binary Counters - SN74AS169AN - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Counters, Dividers - 9310DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
 - 4029BDC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details