Texas Instruments SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175N

Description
Quadruple D-Type Flip-Flops With Clear 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple D-Type Flip-Flops With Clear 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC175 Quadruple D-Type Flip-Flops With Clear - SN74HC175N - Texas Instruments
Dallas, TX, United States
SN74HC175 Quadruple D-Type Flip-Flops With Clear
SN74HC175N
SN74HC175 Quadruple D-Type Flip-Flops With Clear SN74HC175N
Quadruple D-Type Flip-Flops With Clear 16-PDIP -40 to 85

Quadruple D-Type Flip-Flops With Clear 16-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-8257-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8257-5-ND
Flip Flops 296-8257-5-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - SN74HC175N - Rochester Electronics
Newburyport, MA, United States
SN74HC175N - High Speed CMOS Logic Quad D-Type Flip-Flop With Reset

SN74HC175N - High Speed CMOS Logic Quad D-Type Flip-Flop With Reset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC175N
001482-SN74HC175N
Logic - Logic - Flip Flops - SN74HC175N 001482-SN74HC175N
Manufacturer: Texas Instruments Win Source Part Number: 001482-SN74HC175N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001482-SN74HC175N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74HC175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC175N
Flip Flops SN74HC175N
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - SN74HC175N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC175N
Logic - Flip Flops SN74HC175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC175N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC175N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC175N
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
D-Type Flip-Flop, 74Hc175, Dip16; Logic Family / Base Number Texas Instruments - 52AH4416 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip-Flop, 74Hc175, Dip16; Logic Family / Base Number Texas Instruments
52AH4416
D-Type Flip-Flop, 74Hc175, Dip16; Logic Family / Base Number Texas Instruments 52AH4416
D-TYPE FLIP-FLOP, 74HC175, DIP16; Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D-TYPE FLIP-FLOP, 74HC175, DIP16; Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC175N 296-8257-5-ND SN74HC175N 001482-SN74HC175N SN74HC175N SN74HC175N SN74HC175N 52AH4416
Product Name SN74HC175 Quadruple D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HC175N Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip-Flop, 74Hc175, Dip16; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 32 ns 26 ns 26 ns 13 ns
fMAX 28 MHz 60 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details