Texas Instruments SN5476 Dual J-K Flip-Flops With Preset And Clear 5962-9557501QFA

Description
Dual J-K Flip-Flops With Preset And Clear 16-CFP -55 to 125
Request a Quote
Description
Dual J-K Flip-Flops With Preset And Clear 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN5476 Dual J-K Flip-Flops with Preset and Clear from Texas Instruments is designed for use in digital circuits requiring reliable data storage and manipulation. This specific part number, 5962-9557501QFA, is housed in a 16-pin CFP package and operates over a temperature range of -55 to 125 degrees Celsius. The device features dual J-K flip-flops that include preset and clear functions, making it suitable for various applications in synchronous systems. It is important to note that the product is classified as active and is available in production quantities. The lead finish is SNPB, and the device is not RoHS compliant. This information is crucial for engineers considering the SN5476 for their projects, particularly in environments with specific temperature and compliance requirements.

Datasheet Summary
Powered by GS/AI

The SN5476 Dual J-K Flip-Flops with Preset and Clear from Texas Instruments is designed for use in digital circuits requiring reliable data storage and manipulation. This specific part number, 5962-9557501QFA, is housed in a 16-pin CFP package and operates over a temperature range of -55 to 125 degrees Celsius. The device features dual J-K flip-flops that include preset and clear functions, making it suitable for various applications in synchronous systems. It is important to note that the product is classified as active and is available in production quantities. The lead finish is SNPB, and the device is not RoHS compliant. This information is crucial for engineers considering the SN5476 for their projects, particularly in environments with specific temperature and compliance requirements.

Suppliers

Company
Product
Description
Supplier Links
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Dallas, TX, United States
SN5476 Dual J-K Flip-Flops With Preset And Clear
5962-9557501QFA
SN5476 Dual J-K Flip-Flops With Preset And Clear 5962-9557501QFA
Dual J-K Flip-Flops With Preset And Clear 16-CFP -55 to 125

Dual J-K Flip-Flops With Preset And Clear 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9557501QFA
Product Name SN5476 Dual J-K Flip-Flops With Preset And Clear
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
 - 74BCT374PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
View Details
3 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers