Texas Instruments SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174PWT

Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC174 is a hex D-type flip-flop with shared clock and clear inputs, designed for buffer/storage registers, shift registers, and pattern generators. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, operates over a voltage range of 2 V to 6 V, has a maximum supply current of 80 µA, provides ±4 mA output drive at 5 V, and features a typical propagation delay of 14 ns.

Datasheet Summary
Powered by GS/AI

The SN74HC174 is a hex D-type flip-flop with shared clock and clear inputs, designed for buffer/storage registers, shift registers, and pattern generators. It is available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, operates over a voltage range of 2 V to 6 V, has a maximum supply current of 80 µA, provides ±4 mA output drive at 5 V, and features a typical propagation delay of 14 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HC174 Hex D-Type Flip-Flops With Clear - SN74HC174PWT - Texas Instruments
Dallas, TX, United States
SN74HC174 Hex D-Type Flip-Flops With Clear
SN74HC174PWT
SN74HC174 Hex D-Type Flip-Flops With Clear SN74HC174PWT
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-23256-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23256-2-ND
Flip Flops 296-23256-2-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - SN74HC174PWT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Flip Flops - SN74HC174PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC174PWT
Logic - Flip Flops SN74HC174PWT
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - SN74HC174PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC174PWT
Flip Flops SN74HC174PWT
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC174PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC174PWT
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC174PWT
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC174PWT 296-23256-2-ND SN74HC174PWT SN74HC174PWT SN74HC174PWT SN74HC174PWT
Product Name SN74HC174 Hex D-Type Flip-Flops With Clear Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns 27 ns
fMAX 28 MHz 50 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details