Texas Instruments Flip Flops 74174DC

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74174DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74174DC
Flip Flops 74174DC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74174DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74174DC
Integrated Circuits (ICs) - Logic - Flip Flops 74174DC
HEX D TYPE FLIP-FLOP

HEX D TYPE FLIP-FLOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 74174DC 74174DC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74ABT74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details