Texas Instruments SN74HC163 4-Bit Synchronous Binary Counters SN74HC163PW

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163PW - Texas Instruments
Dallas, TX, United States
SN74HC163 4-Bit Synchronous Binary Counters
SN74HC163PW
SN74HC163 4-Bit Synchronous Binary Counters SN74HC163PW
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74HC163PW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-SN74HC163PW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC163PW-ND
Counters, Dividers 296-SN74HC163PW-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258978-SN74HC163PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258978-SN74HC163PW
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258978-SN74HC163PW
Win Source Part Number: 1258978-SN74HC163PW Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 90 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC163PWE4,SN74HC 163PWE4,SN74HC163PW, TEXTISSN74HC163PW,29 6-SN74HC163PW,2156-S N74HC163PW,SN74HC163 PWG4,SN74HC163PWG4 Base Product Number: 74HC163

Win Source Part Number: 1258978-SN74HC163PW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC163PWE4,SN74HC163PWE4,SN74HC163PW,TEXTISSN74HC163PW,296-SN74HC163PW,2156-SN74HC163PW,SN74HC163PWG4,SN74HC163PWG4
Base Product Number: 74HC163

Buy Now Datasheet
Counters, Dividers - SN74HC163PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163PW
Counters, Dividers SN74HC163PW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - SN74HC163PW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163PW
Logic - Counters, Dividers SN74HC163PW
IC COUNTER 4BIT SYNC BIN 16TSSOP

IC COUNTER 4BIT SYNC BIN 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163PW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163PW
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC163PW SN74HC163PW 296-SN74HC163PW-ND 1258978-SN74HC163PW SN74HC163PW SN74HC163PW SN74HC163PW
Product Name SN74HC163 4-Bit Synchronous Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
2 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers