Texas Instruments SN74AS869 Synchronous 8-Bit Up/Down Counters SN74AS869DW

Description
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
Request a Quote
Description
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 8-bit up/down counters with synchronous loading and carry look-ahead for high-speed cascading, available in a 24-pin SOIC (DW) package measuring 506.98 mm in length, 12.7 mm in width, and 4.826 mm in height, characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Synchronous 8-bit up/down counters with synchronous loading and carry look-ahead for high-speed cascading, available in a 24-pin SOIC (DW) package measuring 506.98 mm in length, 12.7 mm in width, and 4.826 mm in height, characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Dallas, TX, United States
SN74AS869 Synchronous 8-Bit Up/Down Counters
SN74AS869DW
SN74AS869 Synchronous 8-Bit Up/Down Counters SN74AS869DW
Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70

Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS869DW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24

Supplier's Site Datasheet
Counters, Dividers - SN74AS869DW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74AS869DW-ND
Counters, Dividers SN74AS869DW-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74AS869DW - 138127-SN74AS869DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74AS869DW
138127-SN74AS869DW
Logic - Logic - Counters, Dividers - SN74AS869DW 138127-SN74AS869DW
Manufacturer: Texas Instruments Win Source Part Number: 138127-SN74AS869DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 45MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138127-SN74AS869DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Synchronous
Timing: Synchronous
Count Rate: 45MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SN74AS869DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS869DW
Counters, Dividers SN74AS869DW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS869DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS869DW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS869DW
IC BINARY COUNTER 8-BIT 24SOIC

IC BINARY COUNTER 8-BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS869DW SN74AS869DW SN74AS869DW-ND 138127-SN74AS869DW SN74AS869DW SN74AS869DW
Product Name SN74AS869 Synchronous 8-Bit Up/Down Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74AS869DW Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; SOIC24 SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9319PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 35 MHz
View Details
2 suppliers
CD4045B CMOS 21-Stage Counter - CD4045BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF3A - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
3 suppliers