Texas Instruments SN54HC4020 Asynchronous 14-Bit Binary Counters 85003012A

Description
Asynchronous 14-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Asynchronous 14-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC4020 Asynchronous 14-Bit Binary Counters - 85003012A - Texas Instruments
Dallas, TX, United States
SN54HC4020 Asynchronous 14-Bit Binary Counters
85003012A
SN54HC4020 Asynchronous 14-Bit Binary Counters 85003012A
Asynchronous 14-Bit Binary Counters 20-LCCC -55 to 125

Asynchronous 14-Bit Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
85003012A
Integrated Circuits (ICs) - Logic - Counters, Dividers 85003012A
ASYNCHRONOUS 14-BIT BINARY COUNT

ASYNCHRONOUS 14-BIT BINARY COUNT

Supplier's Site
Counters, Dividers - 85003012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
85003012A
Counters, Dividers 85003012A
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 20-LCCC (8.89x8.89)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 85003012A 85003012A 85003012A
Product Name SN54HC4020 Asynchronous 14-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,CFP,LCCC 20-CLCC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter - 5962-8867101EA - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
11 suppliers
Counters, Dividers - 54F161AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
2 suppliers