The CD4521BM96 is a 24-stage CMOS frequency divider in a 16-pin small-outline integrated circuit (SOIC) package, operating over a temperature range of -55 to 125°C with moisture sensitivity level Level-1-260C-UNLIM and RoHS-compliant NIPDAU lead finish.
CMOS 24-Stage Frequency Divider 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028261-CD4521BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 13MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
IC 24STAGE FREQ DIVIDER 16-SOIC
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
IC DIVIDER BY 2 24-BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4521BM96 | 1028261-CD4521BM96 | 296-31533-2-ND | CD4521BM96 | CD4521BM96 | CD4521BM96 |
| Product Name | CD4521B CMOS 24-Stage Frequency Divider | Logic - Logic - Counters, Dividers - CD4521BM96 | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Number of Stages (Bits) | 7 bits | |||||
| Clock Frequency | 8 MHz | 13 MHz | 13 MHz | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V |