Texas Instruments SN74HC163 4-Bit Synchronous Binary Counters SN74HC163N

Description
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163N - Texas Instruments
Dallas, TX, United States
SN74HC163 4-Bit Synchronous Binary Counters
SN74HC163N
SN74HC163 4-Bit Synchronous Binary Counters SN74HC163N
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85

4-Bit Synchronous Binary Counters 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC163N - Rochester Electronics
Newburyport, MA, United States
SN74HC163N - High Speed CMOS Logic Presettable Counters

SN74HC163N - High Speed CMOS Logic Presettable Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC163N - 006842-SN74HC163N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC163N
006842-SN74HC163N
Logic - Logic - Counters, Dividers - SN74HC163N 006842-SN74HC163N
Manufacturer: Texas Instruments Win Source Part Number: 006842-SN74HC163N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006842-SN74HC163N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Counters, Dividers - 296-8246-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8246-5-ND
Counters, Dividers 296-8246-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Ic, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments - 29AH7536 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments
29AH7536
Ic, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments 29AH7536
IC, LOGIC, 74HC, BINARY COUNTER; Logic Family / Base Number:74HC163; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

IC, LOGIC, 74HC, BINARY COUNTER; Logic Family / Base Number:74HC163; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - SN74HC163N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163N
Logic - Counters, Dividers SN74HC163N
IC 4-BIT BINARY COUNTER 16-DIP

IC 4-BIT BINARY COUNTER 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74HC163N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163N
Counters, Dividers SN74HC163N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC163N SN74HC163N 006842-SN74HC163N 296-8246-5-ND 29AH7536 SN74HC163N SN74HC163N SN74HC163N
Product Name SN74HC163 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC163N Counters, Dividers Ic, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - CD4017BE-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 11 MHz
View Details
2 suppliers
 - 93L10DMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
3 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 7600601FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers