Texas Instruments CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HCT4040M96

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT4040M96 is a 12-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates from 4.5 V to 5.5 V with direct LSTTL input compatibility and a temperature range of -55°C to 125°C. The device features buffered inputs, a common reset, and negative edge-triggered counting. It supports a fanout of 15 LSTTL loads and has high noise immunity at 30% of V<sub>CC</sub> when operating at 5 V. The part is supplied in a 2500-unit tape and reel packaging with Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

The CD74HCT4040M96 is a 12-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates from 4.5 V to 5.5 V with direct LSTTL input compatibility and a temperature range of -55°C to 125°C. The device features buffered inputs, a common reset, and negative edge-triggered counting. It supports a fanout of 15 LSTTL loads and has high noise immunity at 30% of V<sub>CC</sub> when operating at 5 V. The part is supplied in a 2500-unit tape and reel packaging with Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HCT4040M96 - Texas Instruments
Dallas, TX, United States
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HCT4040M96
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HCT4040M96
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT4040M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4040M96 - 012949-CD74HCT4040M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4040M96
012949-CD74HCT4040M96
Logic - Logic - Counters, Dividers - CD74HCT4040M96 012949-CD74HCT4040M96
Manufacturer: Texas Instruments Win Source Part Number: 012949-CD74HCT4040M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012949-CD74HCT4040M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Counters, Dividers - 296-14558-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14558-1-ND
Counters, Dividers 296-14558-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14558-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14558-2-ND
Counters, Dividers 296-14558-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14558-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14558-6-ND
Counters, Dividers 296-14558-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4040M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4040M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4040M96
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HCT4040M96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD74HCT4040M96
Counters, Dividers CD74HCT4040M96
IC 12STG BINARY COUNTER 16-SOIC

IC 12STG BINARY COUNTER 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HCT4040M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4040M96
Counters, Dividers CD74HCT4040M96
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HCT4040M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4040M96
Logic - Counters, Dividers CD74HCT4040M96
IC 12STG BINARY COUNTER 16-SOIC

IC 12STG BINARY COUNTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4040M96 CD74HCT4040M96 012949-CD74HCT4040M96 296-14558-1-ND CD74HCT4040M96 CD74HCT4040M96 CD74HCT4040M96 CD74HCT4040M96
Product Name CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HCT4040M96 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4045B CMOS 21-Stage Counter - CD4045BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
Counters, Dividers - 74F161ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 120 MHz
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9319PC - Acme Chip Technology Co., Limited
Specs
Package Type 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54ACT161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 5.5
View Details
4 suppliers