High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127093-CD74HC191E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC BCD UP/DWN COUNTR PREST 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC191E | 127093-CD74HC191E | 296-49590-ND | CD74HC191E | CD74HC191E | CD74HC191E |
| Product Name | CD74HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters | Logic - Logic - Counters, Dividers - CD74HC191E | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | |||||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) |