Texas Instruments Logic - Logic - Counters, Dividers - SN54393J SN54393J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002390-SN54393J Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002390-SN54393J Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN54393J - 1002390-SN54393J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54393J
1002390-SN54393J
Logic - Logic - Counters, Dividers - SN54393J 1002390-SN54393J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002390-SN54393J Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002390-SN54393J
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Counter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1002390-SN54393J
Product Name Logic - Logic - Counters, Dividers - SN54393J
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual decade ripple counter - 74HC390PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
9 suppliers