Texas Instruments CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HCT4520E

Description
High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HCT4520E - Texas Instruments
Dallas, TX, United States
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters
CD74HCT4520E
CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HCT4520E
High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125

High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1004501-CD74HCT4520E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1004501-CD74HCT4520E
Integrated Circuits (ICs) - Logic - Counters, Dividers 1004501-CD74HCT4520E
Win Source Part Number: 1004501-CD74HCT4520E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HCT Package: Tube Standard Package: 25 Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 25 MHz Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9284-5,CD74HCT45 20EG4,-296-9284-5-ND ,TEXTISCD74HCT4520E, -CD74HCT4520E-NDR,CD 74HCT4520EE4,-296-92 84-5,CD74HCT4520EG4- ND,2156-CD74HCT4520E ,-CD74HCT4520EE4-NDR ,-CD74HCT4520EE4,CD7 4HCT4520EE4-ND Base Product Number: 74HCT4520

Win Source Part Number: 1004501-CD74HCT4520E
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HCT
Package: Tube
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 25 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9284-5,CD74HCT4520EG4,-296-9284-5-ND,TEXTISCD74HCT4520E,-CD74HCT4520E-NDR,CD74HCT4520EE4,-296-9284-5,CD74HCT4520EG4-ND,2156-CD74HCT4520E,-CD74HCT4520EE4-NDR,-CD74HCT4520EE4,CD74HCT4520EE4-ND
Base Product Number: 74HCT4520

Buy Now Datasheet
 - CD74HCT4520E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 296-9284-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9284-5-ND
Counters, Dividers 296-9284-5-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now Datasheet
Counters, Dividers - CD74HCT4520E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4520E
Counters, Dividers CD74HCT4520E
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4520E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4520E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4520E
IC BINARY COUNTER DL 4BIT 16DIP

IC BINARY COUNTER DL 4BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4520E 1004501-CD74HCT4520E CD74HCT4520E 296-9284-5-ND CD74HCT4520E CD74HCT4520E
Product Name CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HCT CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWRG4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
2 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BNSRE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
5 suppliers
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HC193F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
5 suppliers