Texas Instruments Logic - Logic - Flip Flops - 74ALVCH162260GRE4 74ALVCH162260GRE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013644-74ALVCH16226 0GRE4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Weight: 252.792698 mg Number of Bits: 12 Number of Pins: 56 High Level Output Current: -24 mA Number of Outputs: 24 Low Level Output Current: 24 mA Independent Circuits: 1 Propagation Delay: 7.2 ns Output Current: 24 mA Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 1 ns Logic Function: D-Type, Latch Number of Input Lines: 12 Number of Output Lines: 24
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013644-74ALVCH16226 0GRE4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Weight: 252.792698 mg Number of Bits: 12 Number of Pins: 56 High Level Output Current: -24 mA Number of Outputs: 24 Low Level Output Current: 24 mA Independent Circuits: 1 Propagation Delay: 7.2 ns Output Current: 24 mA Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 1 ns Logic Function: D-Type, Latch Number of Input Lines: 12 Number of Output Lines: 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ALVCH162260GRE4
1013644-74ALVCH162260GRE4
Logic - Logic - Flip Flops - 74ALVCH162260GRE4 1013644-74ALVCH162260GRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013644-74ALVCH16226 0GRE4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Number of Elements: 1 Weight: 252.792698 mg Number of Bits: 12 Number of Pins: 56 High Level Output Current: -24 mA Number of Outputs: 24 Low Level Output Current: 24 mA Independent Circuits: 1 Propagation Delay: 7.2 ns Output Current: 24 mA Categories: Logic - Flip Flops Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 1 ns Logic Function: D-Type, Latch Number of Input Lines: 12 Number of Output Lines: 24

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013644-74ALVCH162260GRE4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Weight: 252.792698 mg
Number of Bits: 12
Number of Pins: 56
High Level Output Current: -24 mA
Number of Outputs: 24
Low Level Output Current: 24 mA
Independent Circuits: 1
Propagation Delay: 7.2 ns
Output Current: 24 mA
Categories: Logic - Flip Flops
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 1 ns
Logic Function: D-Type, Latch
Number of Input Lines: 12
Number of Output Lines: 24

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1013644-74ALVCH162260GRE4
Product Name Logic - Logic - Flip Flops - 74ALVCH162260GRE4
Package Type TSSOP; TSSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 74AHC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers