Texas Instruments SN74F373 Octal D-type transparent latches SN74F373DW

Description
Octal D-type transparent latches 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-type transparent latches 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F373 Octal D-type transparent latches - SN74F373DW - Texas Instruments
Dallas, TX, United States
SN74F373 Octal D-type transparent latches
SN74F373DW
SN74F373 Octal D-type transparent latches SN74F373DW
Octal D-type transparent latches 20-SOIC 0 to 70

Octal D-type transparent latches 20-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-3585-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74F373DW
065473-SN74F373DW
Logic - Logic - Latches - SN74F373DW 065473-SN74F373DW
Manufacturer: Texas Instruments Win Source Part Number: 065473-SN74F373DW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 3mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 8.6ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 065473-SN74F373DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.6ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Latches - SN74F373DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74F373DW
Latches SN74F373DW
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74F373DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74F373DW
Logic - Latches SN74F373DW
IC OCT D-TYPE LATCH 20-SOIC

IC OCT D-TYPE LATCH 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74F373DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74F373DW
Integrated Circuits (ICs) - Logic - Latches SN74F373DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74F373DW 296-3585-5-ND 065473-SN74F373DW SN74F373DW SN74F373DW SN74F373DW
Product Name SN74F373 Octal D-type transparent latches Latches Logic - Logic - Latches - SN74F373DW Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 55 mA
Propagation Delay 8 ns 8.6 ns 8.6 ns 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
SN74ALVTH32373 2.5-V/3.3-V 32-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH32373ZKER - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details