Texas Instruments SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74ALVCH16373DGGRG4

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Dallas, TX, United States
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs
74ALVCH16373DGGRG4
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74ALVCH16373DGGRG4
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ALVCH16373DGGRG4
1130951-74ALVCH16373DGGRG4
Logic - Logic - Latches - 74ALVCH16373DGGRG4 1130951-74ALVCH16373DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130951-74ALVCH16373 DGGRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1130951-74ALVCH16373DGGRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH16373
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Latches - 74ALVCH16373DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches 74ALVCH16373DGGRG4
IC 16BIT D-TYPE LATCH 48-TSSOP

IC 16BIT D-TYPE LATCH 48-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16373DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH16373DGGRG4
Integrated Circuits (ICs) - Logic - Latches 74ALVCH16373DGGRG4
IC 16BIT D-TYPE LATCH 48-TSSOP

IC 16BIT D-TYPE LATCH 48-TSSOP

Supplier's Site
Latches - 74ALVCH16373DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ALVCH16373DGGRG4 1130951-74ALVCH16373DGGRG4 74ALVCH16373DGGRG4-ND 74ALVCH16373DGGRG4 74ALVCH16373DGGRG4 74ALVCH16373DGGRG4
Product Name SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - 74ALVCH16373DGGRG4 Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 4.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Latches - CD4044BE-NG - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers