Texas Instruments CD4508B CMOS Dual 4-Bit Latch CD4508BM96

Description
CMOS Dual 4-Bit Latch 24-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Bit Latch 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Dallas, TX, United States
CD4508B CMOS Dual 4-Bit Latch
CD4508BM96
CD4508B CMOS Dual 4-Bit Latch CD4508BM96
CMOS Dual 4-Bit Latch 24-SOIC -55 to 125

CMOS Dual 4-Bit Latch 24-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-CD4508BM96CT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

Buy Now Datasheet
Latches - 296-CD4508BM96TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

Buy Now Datasheet
Latches - 296-CD4508BM96DKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

Buy Now Datasheet
Logic - Latches - CD4508BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4508BM96
Logic - Latches CD4508BM96
IC DUAL 4BIT LATCH 20V 24SOIC

IC DUAL 4BIT LATCH 20V 24SOIC

Supplier's Site Datasheet
Latches - CD4508BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BM96
Latches CD4508BM96
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4508BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BM96
Integrated Circuits (ICs) - Logic - Latches CD4508BM96
IC DUAL 4BIT LATCH 20V 24SOIC

IC DUAL 4BIT LATCH 20V 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4508BM96 296-CD4508BM96CT-ND CD4508BM96 CD4508BM96 CD4508BM96
Product Name CD4508B CMOS Dual 4-Bit Latch Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State Standard
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.3000 mA
Propagation Delay 140 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details