The SN54ABT843 is a 9-bit bus-interface D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads such as bus lines. It is available in a 24-pin ceramic DIP (JT) package and is characterized for operation over the military temperature range of -55°C to 125°C. The device features high-drive outputs with -32 mA sink and 64 mA source capability, output clamp currents up to -50 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17. Outputs remain in a high-impedance state during power-up, power-down, and when OE is high. The device supports transparent latch operation and includes preset and clear functions.
9-Bit Bus-Interface D-type Latches With 3-State Outputs 28-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 5962-9571201Q3A |
| Product Name | SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Operating Current | 34 mA |
| Propagation Delay | 7.2 ns |